Pulse Electronics Network PE-65854NLST
- 收藏
- 对比
PE-65854NLST详情
Pulse Electronics Network PE-65854NLST重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装
Tape & Reel (TR)
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
电感,电感
47μH
变压器类型
LAN
转速比--初级:中级
1:1
座位高度(最大)
0.098 2.50mm
PE-65854NLST拓展信息
Pulse Electronics Network
Pulse Electronics Network
Pulse Electronics Network
Pulse Electronics Network
Pulse Electronics Network
Pulse Electronics Network
Pulse Electronics Network
Pulse Electronics Network
Pulse Electronics Network
Pulse Electronics Network








哦! 它是空的。