Pulse Electronics Network XFPCAGE001-L
- 收藏
- 对比
XFPCAGE001-L
1969-XFPCAGE001-L
可插拔连接器
--
大陆
立即发货

Modular Connectors / Ethernet Connectors TRANSFORMER
1最小包装量--
XFPCAGE001-L详情
Pulse Electronics Network XFPCAGE001-L重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Through Hole, Right Angle
包装
Tray
已出版
2006
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
终端
Press-Fit
连接器类型
XFP
连接器样式
Cage
特征
EMI屏蔽
RoHS状态
Non-RoHS Compliant
XFPCAGE001-L拓展信息
Pulse Electronics Network
Pulse Electronics Network
Pulse Electronics Network
Pulse Electronics Network
Pulse Electronics Network
Pulse Electronics
Pulse Electronics
Pulse Electronics
Pulse Electronics
Pulse Electronics







哦! 它是空的。