Pulse Electronics Power PA3747.805NLT
- 收藏
- 对比
PA3747.805NLT
1969-PA3747.805NLT
共模扼流圈
Vertical, 4 PC Pin
大陆
立即发货

COMMON MODE CHOKE 2LN TH
1最小包装量--
PA3747.805NLT详情
Pulse Electronics Power PA3747.805NLT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
通孔
包装/外壳
Vertical, 4 PC Pin
操作温度
-40°C~125°C
包装
Tape & Reel (TR)
系列
PA3747
尺寸/尺寸
0.760Lx0.717W 19.30mmx18.20mm
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
行数
2
高度(最大)
0.902 22.90mm
RoHS状态
符合RoHS标准
PA3747.805NLT拓展信息
Pulse Electronics Network
Pulse Electronics Network
Pulse Electronics Network
Pulse Electronics Network
Pulse Electronics Network
Pulse Electronics Network
Pulse Electronics Network
Pulse Electronics Network
Pulse Electronics Power
Pulse Electronics Network







哦! 它是空的。