885071-A-EVB详情
Qorvo 885071-A-EVB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Details
Tool Is For Evaluation Of
885071-A
For Use With
885071- A
Maximum Operating Temperature
+ 95 C
Minimum Operating Temperature
- 40 C
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
1120621
Description/Function
WLAN/BTLTE Co-Existence Filter
类型
RF Filter
频率
2.4 GHz
产品
评估板
885071-A-EVB拓展信息
Qorvo
Qorvo
Qorvo
Qorvo
Qorvo
Qorvo
Qorvo
Qorvo
Qorvo








哦! 它是空的。