CMD213详情
Qorvo CMD213重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Untreated
Nominal voltage
230
Number of contacts as change-over contact
0
Number of contacts as normally open contact
0
Type of fastening
Engage (snap)
Number of contacts as normally closed contact
1
Material quality
Thermoplastic
Imprint
None
Transparent
无
With light source
无
Model
Single push button
Factory Pack QuantityFactory Pack Quantity
5
Manufacturer
Qorvo
Brand
Qorvo
RoHS
Details
Shipping Restrictions
This product may require additional documentation to export from the United States.
系列
CMD213
子类别
Filters
产品类别
信号调理
产品类别
信号调理
触点
1 breaker contact (NC)
CMD213拓展信息








哦! 它是空的。