B38182A1307T510详情
Qualcomm B38182A1307T510重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operation
Push-Pull
Manufacturer Part Number
MPMP3-21R01L1
Approvals
CE, CSA, UL
Manufacturer
ABB
Package
Tape & Reel (TR)
厂商
Qualcomm (RF front-end (RFFE) filters)
Product Status
Obsolete
系列
-
端子类型
Fingersafe Screw
面板后深度
1.91
灯型
LED
触点
1NC
知识产权评级
IP66
B38182A1307T510拓展信息
Qualcomm
Qualcomm
Qualcomm
Qualcomm (RF front-end (RFFE) filters)
Qualcomm
Qualcomm
Qualcomm
Qualcomm
Qualcomm
Qualcomm








哦! 它是空的。