B39211B5273H810详情
Qualcomm B39211B5273H810重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operation
Maintained
Manufacturer Part Number
MP4-62R02L1
Approvals
CSA, IEC, UL
Manufacturer
ABB
Product Status
Obsolete
厂商
Qualcomm (RF front-end (RFFE) filters)
Package
Tape & Reel (TR)
系列
-
端子类型
Fingersafe Screw
面板后深度
1.91
灯型
LED
触点
2NC
知识产权评级
IP66
B39211B5273H810拓展信息
Qualcomm (RF front-end (RFFE) filters)
Qualcomm
Qualcomm
Qualcomm
Qualcomm
Qualcomm
Qualcomm
Qualcomm
Qualcomm
Qualcomm








哦! 它是空的。