B39242B4351P810详情
Qualcomm B39242B4351P810重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Tin
Body Orientation
Straight
Termination Method
Crimp
Contact Materials
Brass
Mounting
电缆安装
Factory Pack QuantityFactory Pack Quantity
5000
Manufacturer
Qualcomm RF360
Brand
RF360
RoHS
Details
包装
Reel
性别
Receptacle
子类别
Filters
触点类型
Power
产品类别
信号调理
屏蔽的
无
产品类别
信号调理
产品长度
21.06 mm
B39242B4351P810拓展信息
Qualcomm
Qualcomm
Qualcomm
Qualcomm
Qualcomm
Qualcomm
Qualcomm
Qualcomm
Qualcomm
Qualcomm








哦! 它是空的。