B39242B8921L210-W05详情
Qualcomm B39242B8921L210-W05重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Max. operating pressure
12bar
Material (details)
Base: Acetal · O-ring seals: NBR · Release and backing ring: PBT · Griab ring: stainless steel
Max. operating temperature
+65°C
External thread
R3/8
Manufacturer part #
D01GT1038
Package
Tray
厂商
Qualcomm (RF front-end (RFFE) filters)
Product Status
活跃
系列
*
类型
Shut-off valve
B39242B8921L210-W05拓展信息
Qualcomm (RF front-end (RFFE) filters)
Qualcomm
Qualcomm
Qualcomm
Qualcomm
Qualcomm
Qualcomm
Qualcomm
Qualcomm
Qualcomm








哦! 它是空的。