CSM5000-CD90-V0491-1详情
Qualcomm CSM5000-CD90-V0491-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Surface protection
Other
Nominal voltage
220 - 240
Protection class
II
Suitable for wall mounting
无
Degree of protection (IP)
IP40
Built-in diameter
0 - 0
With light source
有
宽度
41
长度
144
0个相似型号
CSM5000-CD90-V0491-1拓展信息








哦! 它是空的。