CSM5000 CD90-V0491-1C详情
Qualcomm CSM5000 CD90-V0491-1C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated current In
2
Type of fastening
Solder
Pollution degree
2
Overvoltage category
III
Inflammability class of insulation material according to with UL94
V0
Rated surge voltage
4
Connectable conductor cross section solid-core
0.5 - 1.5
高度
10.1
0个相似型号
CSM5000 CD90-V0491-1C拓展信息








哦! 它是空的。