Qualcomm (RF360 - A Qualcomm & TDK Joint Venture) B39731B3473H910
- 收藏
- 对比
B39731B3473H910
1985-B39731B3473H910
SAW 滤波器
10-SMD, No Lead
大陆
立即发货

FILTER SAW 10SMD
1最小包装量--
B39731B3473H910详情
Qualcomm (RF360 - A Qualcomm & TDK Joint Venture) B39731B3473H910重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
10-SMD, No Lead
包装
Tape & Reel (TR)
尺寸/尺寸
0.118Lx0.098W 3.00mmx2.50mm
零件状态
不用于新设计
湿度敏感性等级(MSL)
1 (Unlimited)
应用
Cellular, LTE
插入损耗
5.5dB
高度(最大)
0.039 0.98mm
RoHS状态
ROHS3 Compliant
评级结果
AEC-Q200
B39731B3473H910拓展信息
Qualcomm (RF front-end (RFFE) filters)
Qualcomm
Qualcomm
Qualcomm
Qualcomm
Qualcomm
Qualcomm
Qualcomm
Qualcomm
Qualcomm







哦! 它是空的。