Qualcomm (RF360 - A Qualcomm & TDK Joint Venture) B39751B4318P810
- 收藏
- 对比
B39751B4318P810
1985-B39751B4318P810
SAW 滤波器
5-SMD, No Lead
大陆
立即发货

FILTER SAW 751MHZ 5SMD
1最小包装量--
B39751B4318P810详情
Qualcomm (RF360 - A Qualcomm & TDK Joint Venture) B39751B4318P810重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
5-SMD, No Lead
包装
Tape & Reel (TR)
尺寸/尺寸
0.055Lx0.043W 1.40mmx1.10mm
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
应用
Cellular, LTE
插入损耗
2.2dB
频率截止或中心
751MHz
高度(最大)
0.016 0.40mm
RoHS状态
ROHS3 Compliant
评级结果
AEC-Q200
B39751B4318P810拓展信息
Qualcomm (RF front-end (RFFE) filters)
Qualcomm
Qualcomm
Qualcomm
Qualcomm
Qualcomm
Qualcomm
Qualcomm
Qualcomm
Qualcomm







哦! 它是空的。