Qualcomm (RF360 - A Qualcomm & TDK Joint Venture) B39881B7671A710
- 收藏
- 对比
B39881B7671A710
1985-B39881B7671A710
SAW 滤波器
9-SMD, No Lead
大陆
立即发货

FILTER SAW 836.5/881.5MHZ 9SMD
1最小包装量--
B39881B7671A710详情
Qualcomm (RF360 - A Qualcomm & TDK Joint Venture) B39881B7671A710重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
9-SMD, No Lead
包装
Bulk
尺寸/尺寸
0.098Lx0.079W 2.50mmx2.00mm
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
应用
Cellular, WCDMA
插入损耗
1.7dB
频率截止或中心
836.5/881.5MHz
高度(最大)
0.027 0.68mm
B39881B7671A710拓展信息
Qualcomm (RF front-end (RFFE) filters)
Qualcomm
Qualcomm
Qualcomm
Qualcomm
Qualcomm
Qualcomm
Qualcomm
Qualcomm
Qualcomm







哦! 它是空的。