Qualcomm (RF360 - A Qualcomm & TDK Joint Venture) B39941B9907P810
- 收藏
- 对比
B39941B9907P810
1985-B39941B9907P810
SAW 滤波器
10-SMD, No Lead
大陆
立即发货

SAW FILTER
1最小包装量--
B39941B9907P810详情
Qualcomm (RF360 - A Qualcomm & TDK Joint Venture) B39941B9907P810重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
10-SMD, No Lead
包装
Bulk
尺寸/尺寸
0.059Lx0.043W 1.50mmx1.10mm
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
应用
Cellular, WCDMA
插入损耗
2.8dB
高度(最大)
0.018 0.45mm
B39941B9907P810拓展信息
Qualcomm (RF front-end (RFFE) filters)
Qualcomm
Qualcomm
Qualcomm
Qualcomm
Qualcomm
Qualcomm
Qualcomm
Qualcomm
Qualcomm







哦! 它是空的。