W152-1详情
Qualtek W152-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Unit Weight
0.564383 oz
Factory Pack QuantityFactory Pack Quantity
550
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
RoHS
Details
Package Description
SOP, SOP16,.25
Rohs Code
无
Manufacturer Part Number
W152-1
Part Life Cycle Code
Obsolete
Ihs Manufacturer
CYPRESS SEMICONDUCTOR CORP
Risk Rank
5.76
包装
Bulk
HTS代码
8542.39.00.01
子类别
Relays
产品类别
Relay Sockets & Hardware
产品类别
Relay Sockets & Hardware
达到SVHC
compliant
W152-1拓展信息








哦! 它是空的。