Quantum Research Group EP9462S
- 收藏
- 对比
EP9462S
3025-EP9462S
集成电路(IC)
--
大陆
立即发货

EP9462S datasheet pdf and Integrated Circuits (ICs) product details from Quantum Research Group stock available at utmel
1最小包装量--
EP9462S详情
Quantum Research Group EP9462S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
YES
终端数量
128
Manufacturer Part Number
EP9462S
Part Life Cycle Code
接触制造商
Ihs Manufacturer
EXPLORE MICROELECTRONICS INC
Package Description
LQFP-128
Risk Rank
5.66
Package Body Material
PLASTIC/EPOXY
Package Code
HQFP
Package Shape
SQUARE
Package Style
FLATPACK, HEAT SINK/SLUG
HTS代码
8542.39.00.01
端子位置
QUAD
终端形式
鸥翼
功能数量
1
Reach合规守则
unknown
JESD-30代码
S-PQFP-G128
消费者集成电路类型
消费电路
EP9462S拓展信息
Quantum Research Group
Quantum Research Group
Quantum Research Group
Quantum Research Group
Quantum Research Group
Quantum Research Group
Quantum Research Group
Quantum Research Group
Quantum Research Group
Quantum Research Group







哦! 它是空的。