Quantum Research Group HNS155
- 收藏
- 对比
HNS155
3025-HNS155
集成电路(IC)
--
大陆
立即发货

HNS155 datasheet pdf and Integrated Circuits (ICs) product details from Quantum Research Group stock available at utmel
1最小包装量--
HNS155详情
Quantum Research Group HNS155重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
NO
终端数量
3
Manufacturer Part Number
HNS155
Part Life Cycle Code
接触制造商
Ihs Manufacturer
HUTSON INDUSTRIES
Package Description
FLANGE MOUNT, R-PSFM-T3
Risk Rank
5.75
Package Body Material
PLASTIC/EPOXY
Package Shape
RECTANGULAR
Package Style
FLANGE MOUNT
ECCN 代码
EAR99
HTS代码
8541.30.00.80
端子位置
SINGLE
终端形式
THROUGH-HOLE
Reach合规守则
unknown
JESD-30代码
R-PSFM-T3
资历状况
不合格
JEDEC-95代码
TO-218
触发装置类型
SCR
HNS155拓展信息
Quantum Research Group
Quantum Research Group
Quantum Research Group
Quantum Research Group
Quantum Research Group
Quantum Research Group
Quantum Research Group
Quantum Research Group
Quantum Research Group
Quantum Research Group







哦! 它是空的。