Quantum Storage Solutions AD54-2142S-5
- 收藏
- 对比
AD54-2142S-5
3026-AD54-2142S-5
圆形连接器
--
大陆
立即发货

Wire Shelving, Add-On Kit, 5Shelves; Shelving Unit Type: open Shelving; Height: 54; Width: 21; Length: 42; Shelf...
1最小包装量--
AD54-2142S-5详情
Quantum Storage Solutions AD54-2142S-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
NVP value
67
Halogen free according to IEC 60754-2
无
Category
5E
Degree of protection (IP)
IP67
Colour outer sheath
Green
RoHS
Compliant
长度
2
AD54-2142S-5拓展信息
Quantum Storage Solutions
Quantum Storage Solutions
Quantum Storage Solutions
Quantum Storage Solutions
Quantum Storage Solutions
Quantum Storage Solutions
Quantum Storage Solutions
Quantum Storage Solutions
Quantum Storage Solutions
Quantum Storage Solutions







哦! 它是空的。