Quantum Storage Solutions AD54-3042P
- 收藏
- 对比
AD54-3042P
3026-AD54-3042P
无类别的
--
大陆
立即发货

Shelving, Add-On Kit, Proform, 4Shelves; Shelving Unit Type: open Shelving; Height: 54; Width: 30; Length: 42;...
1最小包装量--
AD54-3042P详情
Quantum Storage Solutions AD54-3042P重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With protective conductor
无
Type of electric connection
焊接连接
Ambient temperature
-25 - 70
Rated current In
4
Connectable conductor cross section fine-strand without cable end sleeve
0 - 0.5
Material housing
Plastic
Thread size M
12
Material of contact surface
Gold
Locking mechanism
Bayonet
Connectable conductor cross section multi-wired
0 - 0.5
Pollution degree
2
Degree of protection (IP), mounted
IP67
Overvoltage category
I
Inflammability class of insulation material according to with UL94
V0
Connectable conductor cross section solid-core
0 - 0.5
AD54-3042P拓展信息







哦! 它是空的。