Quantum Storage Solutions AD86-2448P
- 收藏
- 对比
AD86-2448P
3026-AD86-2448P
无类别的
--
大陆
立即发货

QUANTUM STORAGE SYSTEMS AD86-2448P Add-On Kit 24X48X86, Proform, Green Epoxy
1最小包装量--
AD86-2448P详情
Quantum Storage Solutions AD86-2448P重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Other
Adjustment range undelayed short-circuit release
1260 - 22680
Number of auxiliary contacts as normally open contact
0
Overload release current setting
252 - 630
Degree of protection (IP)
IP20
Device construction
Built-in device slide-in technique (withdrawable)
Rated permanent current Iu
630
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
RoHS
Compliant
AD86-2448P拓展信息







哦! 它是空的。