Quantum Storage Solutions WR74-1248-101102CL
- 收藏
- 对比
WR74-1248-101102CL
3026-WR74-1248-101102CL
圆形连接器
--
大陆
立即发货

Open Wire Shelving, 12Shelves, 91Bin/clr; Shelving Unit Type: open Wire Shelving; No. Of Bins: 91; Height: 74;...
1最小包装量--
WR74-1248-101102CL详情
Quantum Storage Solutions WR74-1248-101102CL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of digital inputs
3
Radio standard Wi-Fi 802.11
无
Degree of protection (IP)
IP54
Type of fastening
With screws
Number of digital outputs
3
Radio standard Bluetooth
无
Model
Fix mounted
RoHS
Compliant
深度
38.1
宽度
44.5
高度
25.4
WR74-1248-101102CL拓展信息
Quantum Storage Solutions
Quantum Storage Solutions
Quantum Storage Solutions
Quantum Storage Solutions
Quantum Storage Solutions
Quantum Storage Solutions
Quantum Storage Solutions
Quantum Storage Solutions
Quantum Storage Solutions
Quantum Storage Solutions







哦! 它是空的。