Quantum Storage Solutions WR74-1248-110101CL
- 收藏
- 对比
WR74-1248-110101CL
3026-WR74-1248-110101CL
圆形连接器
--
大陆
立即发货

Wire Shelving, 12Shelves, 110Bins, Clr; Shelving Unit Type: open Wire Shelving; No. Of Bins: 110; Height: 74; Width:...
1最小包装量--
WR74-1248-110101CL详情
Quantum Storage Solutions WR74-1248-110101CL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP40
Cable entry
Side
Rated permanent current Iu
250
Type of control element
Long turning handle
WR74-1248-110101CL拓展信息
Quantum Storage Solutions
Quantum Storage Solutions
Quantum Storage Solutions
Quantum Storage Solutions
Quantum Storage Solutions
Quantum Storage Solutions
Quantum Storage Solutions
Quantum Storage Solutions
Quantum Storage Solutions
Quantum Storage Solutions







哦! 它是空的。