Quantum Storage Solutions WR74-1860-103104CL
- 收藏
- 对比
WR74-1860-103104CL
3026-WR74-1860-103104CL
无类别的
--
大陆
立即发货

Wire Shelving, 12Shelves, 118Bins, Clr; Shelving Unit Type: open Wire Shelving; No. Of Bins: 118; Height: 74; Width:...
1最小包装量--
添加到询价列表
WR74-1860-103104CL详情
Quantum Storage Solutions WR74-1860-103104CL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP40
Cable entry
Side
Rated permanent current Iu
160
Type of control element
Long turning handle
0个相似型号
WR74-1860-103104CL拓展信息







哦! 它是空的。