Quantum Storage Solutions WR86-2124S-5
- 收藏
- 对比
WR86-2124S-5
3026-WR86-2124S-5
圆形连接器
--
大陆
立即发货

Wire Shelving, Starter Kit, 5Shelves; Shelving Unit Type: wire Shelving; Height: 86; Width: 21; Length: 24; Shelf...
1最小包装量--
WR86-2124S-5详情
Quantum Storage Solutions WR86-2124S-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Unit Weight
5.599995 oz
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
78677652453
Manufacturer
Wiremold
Brand
Wiremold
RoHS
N
包装
Bulk
子类别
Wire & Cable Management
产品类别
Wire Ducting & Raceways
产品类别
Wire Ducting & Raceways
WR86-2124S-5拓展信息
Quantum Storage Solutions
Quantum Storage Solutions
Quantum Storage Solutions
Quantum Storage Solutions
Quantum Storage Solutions
Quantum Storage Solutions
Quantum Storage Solutions
Quantum Storage Solutions
Quantum Storage Solutions
Quantum Storage Solutions







哦! 它是空的。