Quantum Storage Solutions WRC3-1836-1265RD
- 收藏
- 对比
WRC3-1836-1265RD
3026-WRC3-1836-1265RD
无类别的
--
大陆
立即发货

Cart, Quickpick Bin, 3Shelves, 15Bin/red; No. Of Bins: 15; Height: 37.5; Width: 18; Length: 36; Load Capacity:...
1最小包装量--
WRC3-1836-1265RD详情
Quantum Storage Solutions WRC3-1836-1265RD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Foot Mount
Enclosure
Totally Enclosed Fan Cooled
Manufacturer Part Number
HH1006
Approvals
CSA, cURus
Manufacturer
Teco
RoHS
Compliant
类型
Blower, Conveyor, Crusher, Fan, Mixer, Pump
颜色
Red
极数
6
转速/转速
1,200 RPM
WRC3-1836-1265RD拓展信息







哦! 它是空的。