EG06ELA-512-KT详情
Quectel EG06ELA-512-KT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Details
Interface Type
ADC, GPIO, PCIe, UART, USB
Minimum Operating Temperature
- 35 C
Maximum Operating Temperature
+ 75 C
Moisture Sensitive
有
Factory Pack QuantityFactory Pack Quantity
200
Supply Voltage-Min
3.8 V
Tradename
无线通信模块
Unit Weight
0.352740 oz
Supply Voltage-Max
3.8 V
包装
Reel
工作电源电压
3.8 V
EG06ELA-512-KT拓展信息
Quectel
Quectel
Quectel
Quectel
Quectel
Quectel
Quectel
Quectel
Quectel
Quectel








哦! 它是空的。