EG25GGD-256-SGNS详情
Quectel EG25GGD-256-SGNS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Nylon
包装数量
1
Mounting Orientation
Universal
Special Features
Surface Mounting
Mounting Method
Fastener Nuts
系列
EC/EG30
类型
Free Swinging Hinge
包括
Fasteners not included
完成
No Finish
总长度
50.0 mm
EG25GGD-256-SGNS拓展信息
Quectel
Quectel
Quectel
Quectel
Quectel
Quectel
Quectel
Quectel
Quectel
Quectel








哦! 它是空的。