SC20WSCTEA-8GB-UNN详情
Quectel SC20WSCTEA-8GB-UNN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
Quectel
Brand
Quectel
Protocol - WiFi - 802.11
802.11 a/b/g/n
Dimensions
40.5 mm x 40.5 mm x 2.8 mm
Maximum Operating Temperature
+ 75 C
Minimum Operating Temperature
- 35 C
Interface Type
ADC, Audio, GPIO, I2C, MIPI-CSI, MIPI-DSI, PWM, SD Card, SPI, UART, USB 2.0, Video
Protocol - Sub GHz
-
产品类别
Quectel Wireless Solutions
SC20WSCTEA-8GB-UNN拓展信息








哦! 它是空的。