Quest Technology International Inc. NPC-1403
- 收藏
- 对比
NPC-1403
1996-NPC-1403
模块化电缆
--
大陆
立即发货

CAT5E UTP 350MHZ SNAGLESS MOLDED
1最小包装量--
NPC-1403详情
Quest Technology International Inc. NPC-1403重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Free Hanging (In-Line)
Cable Types
圆形电缆
零件状态
活跃
连接器类型
插头对插头
颜色
Orange
屏蔽/屏蔽
Unshielded
样式
Cat5e
定位/联系数
8p8c (RJ45, Ethernet)
特征
模塑插头
长度
3.00' 914.4mm
NPC-1403拓展信息
Quest Technology International Inc.
Quest Technology International Inc.
Quest Technology International Inc.
Quest Technology International Inc.
Quest Technology International Inc.
Quest Technology International Inc.
Quest Technology International Inc.
Quest Technology International Inc.
Quest Technology International Inc.
Quest Technology International Inc.








哦! 它是空的。