Quest Technology International Inc. NPC-6302
- 收藏
- 对比
NPC-6302
1996-NPC-6302
模块化电缆
--
大陆
立即发货

CAT6 UTP 550MHZ SNAGLESS MOLDED
1最小包装量--
NPC-6302详情
Quest Technology International Inc. NPC-6302重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Free Hanging (In-Line)
Cable Types
圆形电缆
零件状态
活跃
连接器类型
插头对插头
颜色
Red
屏蔽/屏蔽
Unshielded
样式
Cat6
定位/联系数
8p8c (RJ45, Ethernet)
特征
模塑插头
长度
2.00' 609.6mm
NPC-6302拓展信息
Quest Technology International Inc.
Quest Technology International Inc.
Quest Technology International Inc.
Quest Technology International Inc.
Quest Technology International Inc.
Quest Technology International Inc.
Quest Technology International Inc.
Quest Technology International Inc.
Quest Technology International Inc.
Quest Technology International Inc.








哦! 它是空的。