Quest Technology International Inc. NPC-8910
- 收藏
- 对比
NPC-8910
1996-NPC-8910
模块化电缆
Molded
大陆
立即发货

CAT6A CABLE,STP SNAGLESS MOLDED BOOT,EIA568B,GRAY,10FT
1最小包装量--
NPC-8910详情
Quest Technology International Inc. NPC-8910重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Free Hanging (In-Line)
包装/外壳
Molded
Cable Types
圆形电缆
零件状态
活跃
连接器类型
插头对插头
颜色
Gray
屏蔽/屏蔽
Shielded
样式
Cat6
定位/联系数
8p8c (RJ45, Ethernet)
特征
模塑插头
长度
10.00' 3.05m
RoHS状态
符合RoHS标准
NPC-8910拓展信息
Quest Technology International Inc.
Quest Technology International Inc.
Quest Technology International Inc.
Quest Technology International Inc.
Quest Technology International Inc.
Quest Technology International Inc.
Quest Technology International Inc.
Quest Technology International Inc.
Quest Technology International Inc.
Quest Technology International Inc.








哦! 它是空的。