1019-6511-999详情
Radiall 1019-6511-999重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
面板安装
YES
Contact Finish Mating
GOLD OVER NICKEL (200)
Insulator Material
聚四氟乙烯
Manufacturer Part Number
1019-6511-999
Mounting Styles
STRAIGHT
Manufacturer
Applied Engineering Products (AEP)
Part Life Cycle Code
Obsolete
Ihs Manufacturer
应用工程产品
ECCN 代码
EAR99
连接器类型
射频SMC连接器
附加功能
STANDARD: MIL-A-39012/77-0004
HTS代码
8536.69.40.10
MIL一致性
YES
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
选项
GENERAL PURPOSE
Reach合规守则
unknown
触点性别
MALE
主体/外壳样式
RECEPTACLE
终端类型
SOLDER
耦合类型
THREADED
触点表面处理 终端
GOLD OVER NICKEL (200)
1019-6511-999拓展信息
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.








哦! 它是空的。