1800920931829PJ详情
Radiall 1800920931829PJ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector A Gender
Plug (Male)
Connector B Gender
Plug (Male)
Connector B Body Style
Straight
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Radiall
Brand
Radiall
Connector A Series
SMA 2.92
RoHS
Details
Connector A Body Style
Straight
Connector B Series
SMA 2.92
系列
TestPro 3
子类别
电缆组件
阻抗
50 Ohms
电缆长度
6 ft
产品类别
射频电缆组件
产品类别
射频电缆组件
1800920931829PJ拓展信息
Radiall
Radiall
Radiall
Radiall
Radiall
Radiall
Radiall
Radiall
Radiall
Radiall








哦! 它是空的。