2002-1551-902详情
Radiall 2002-1551-902重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装选项1
LOCKING
Cable Types
RG-178
Ihs Manufacturer
RADIALL S A
Insulator Material
TEFLON
Manufacturer
Radiall
Manufacturer Part Number
2002-1551-902
Mounting Styles
STRAIGHT
Part Life Cycle Code
Obsolete
Risk Rank
5.84
Rohs Code
有
ECCN 代码
EAR99
连接器类型
射频SMB连接器
HTS代码
8536.69.40.10
子类别
RF SMB/SSMB Connectors
触头总数
1
Reach合规守则
compliant
外壳完成
GOLD OVER COPPER
可靠性
COMMERCIAL
触点性别
FEMALE
触点样式
COAX
主体/外壳样式
PLUG
端口的数量
1
绝缘子颜色
WHITE
2002-1551-902拓展信息
Radiall
Radiall
Radiall
Radiall
Radiall
Radiall
Radiall
Radiall
Radiall
Radiall








哦! 它是空的。