282521002详情
Radiall 282521002重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
5 Weeks
Manufacturer Part Number
139455
Manufacturer
Schneider
Unit Weight
0.701423 oz
Factory Pack QuantityFactory Pack Quantity
1
Brand
Radiall
RoHS
Non-Compliant
Package
Bulk
厂商
Radiall USA, Inc.
Product Status
活跃
For Use With/Related Products
-
Description/Function
EPXB Series Insert Module Extraction Tool Stainless Steel
Part Life Cycle Code
活跃
Ihs Manufacturer
RADIALL S A
Risk Rank
5.16
系列
-
类型
插入工具
子类别
Tools
Reach合规守则
unknown
连接器支持类型
工具和机械
工具类型
提取工具
产品类别
Extraction / Insertion Tools
产品
Insertion / Extraction Tools
连接类型
Sweat
产品类别
Extraction, Removal & Insertion Tools
282521002拓展信息
Radiall
Radiall
Radiall
Radiall
Radiall
Radiall
Radiall
Radiall
Radiall
Radiall








哦! 它是空的。