6001-1041-010详情
Radiall 6001-1041-010重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
CABLE
面板安装
YES
Contact Finish Mating
GOLD
Insulator Material
TEFLON
Manufacturer Part Number
6001-1041-010
Mounting Styles
STRAIGHT
Manufacturer
Radiall
Part Life Cycle Code
活跃
Ihs Manufacturer
RADIALL S A
Risk Rank
5.54
Manufacturer Series
TNC
JESD-609代码
e4
连接器类型
射频同步连接器
附加功能
APPLICABLE CABLE: RG 405
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
选项
GENERAL PURPOSE
Reach合规守则
unknown
触点性别
FEMALE
主体/外壳样式
JACK
终端类型
焊接钳
耦合类型
THREADED
触点表面处理 终端
GOLD
6001-1041-010拓展信息
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.








哦! 它是空的。