6001-1071-002详情
Radiall 6001-1071-002重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
CABLE
面板安装
YES
Contact Finish Mating
GOLD
Insulator Material
TEFLON
Manufacturer Part Number
6001-1071-002
Mounting Styles
STRAIGHT
Manufacturer
Radiall
Part Life Cycle Code
活跃
Ihs Manufacturer
RADIALL S A
Risk Rank
5.54
Manufacturer Series
TNC
JESD-609代码
e4
连接器类型
射频同步连接器
附加功能
APPLICABLE CABLES: RG 178, RG 196
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
选项
GENERAL PURPOSE
Reach合规守则
unknown
触点性别
FEMALE
主体/外壳样式
JACK
终端类型
CRIMP
耦合类型
THREADED
触点表面处理 终端
GOLD
6001-1071-002拓展信息
Radiall
Radiall
Radiall
Radiall
Radiall
Radiall
Radiall
Radiall
Radiall
Radiall








哦! 它是空的。