617-040-004详情
Radiall 617-040-004重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-30 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-5 - 80
Degree of protection (IP)
IP67
Material of contact surface
Gold
Package
Bag
厂商
Radiall USA, Inc.
Product Status
活跃
系列
*
617-040-004拓展信息
Radiall
Radiall
Radiall
Radiall
Radiall
Radiall
Radiall
Radiall
Radiall
Radiall








哦! 它是空的。