6566-7501-000详情
Radiall 6566-7501-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
RoHS
Compliant
Factory Pack QuantityFactory Pack Quantity
1
Side 2 Gender
Jack (Female)
Side 1 Gender
Jack (Female)
Manufacturer
Radiall
Brand
Radiall
Package
Bulk
Base Product Number
6566-7501
厂商
Radiall USA, Inc.
Product Status
活跃
系列
BNC
包装
Bulk
子类别
射频适配器
方向
Straight
镀层
Nickel
产品类别
RF Adapters - In Series
外壳电镀
Nickel
性别A型
Female
性别B型
Female
产品类别
RF Adapters - In Series
无线电频率系列
BNC
6566-7501-000拓展信息
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.








哦! 它是空的。