8959-1511-004详情
Radiall 8959-1511-004重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
9 Weeks, 5 Days
安装类型
BOARD
面板安装
NO
RoHS
Non-Compliant
Contact Finish Mating
未说明
Insulator Material
聚四氟乙烯
Rohs Code
无
Manufacturer Part Number
8959-1511-004
Mounting Styles
STRAIGHT
Risk Rank
5.78
Ihs Manufacturer
RADIALL S A
Part Life Cycle Code
活跃
Manufacturer
Radiall
Contact Materials
未说明
ECCN 代码
EAR99
连接器类型
射频MCX连接器
HTS代码
8536.69.40.10
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
选项
GENERAL PURPOSE
Reach合规守则
compliant
触点性别
FEMALE
主体/外壳样式
JACK
终端类型
SURFACE MOUNT
耦合类型
SNAP
触点表面处理 终端
Gold Over Nickel (200)
8959-1511-004拓展信息
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.








哦! 它是空的。