9230-9553-902详情
Radiall 9230-9553-902重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
CABLE
面板安装
YES
Contact Finish Mating
GOLD OVER NICKEL (200)
Ihs Manufacturer
RADIALL S A
Insulator Material
聚四氟乙烯
Manufacturer
Radiall
Manufacturer Part Number
9230-9553-902
Manufacturer Series
9230-9553-902
Mounting Styles
STRAIGHT
Part Life Cycle Code
Obsolete
Risk Rank
5.84
JESD-609代码
e4
连接器类型
射频SMA连接器
附加功能
APPLICABLE CABLE: RG 178
MIL一致性
YES
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
选项
GENERAL PURPOSE
Reach合规守则
unknown
触点性别
FEMALE
主体/外壳样式
JACK
耦合类型
THREADED
触点表面处理 终端
GOLD OVER NICKEL (200)
特性阻抗
50 Ω
9230-9553-902拓展信息
Radiall
Radiall
Radiall
Radiall
Radiall
Radiall
Radiall
Radiall
Radiall
Radiall








哦! 它是空的。