9301-1003-909详情
Radiall 9301-1003-909重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
CABLE
面板安装
NO
Contact Finish Mating
未说明
Ihs Manufacturer
应用工程产品
Manufacturer
Applied Engineering Products (AEP)
Manufacturer Part Number
9301-1003-909
Manufacturer Series
9301-1003-909
Mounting Styles
STRAIGHT
Part Life Cycle Code
Obsolete
连接器类型
射频SMA连接器
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
选项
GENERAL PURPOSE
Reach合规守则
unknown
触点性别
MALE
主体/外壳样式
PLUG
终端类型
SOLDER
耦合类型
THREADED
特性阻抗
50 Ω
9301-1003-909拓展信息
Radiall
Radiall
Radiall
Radiall
Radiall
Radiall
Radiall
Radiall
Radiall
Radiall








哦! 它是空的。