9501-9593-910详情
Radiall 9501-9593-910重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
STAINLESS STEEL
安装选项1
LOCKING
Insulator Material
TEFLON
Manufacturer Part Number
9501-9593-910
Mounting Styles
STRAIGHT
Manufacturer
Radiall
Part Life Cycle Code
Obsolete
Ihs Manufacturer
RADIALL S A
Risk Rank
5.84
Manufacturer Series
9501-9593-910
ECCN 代码
EAR99
连接器类型
射频SMA连接器
HTS代码
8536.69.40.10
子类别
RF SMA/SSMA Connectors
触头总数
1
可靠性
COMMERCIAL
触点性别
MALE
本体深度
0.77 inch
触点样式
COAX
主体/外壳样式
PLUG
端口的数量
1
绝缘子颜色
WHITE
达到SVHC
unknown
9501-9593-910拓展信息
Radiall
Radiall
Radiall
Radiall
Radiall
Radiall
Radiall
Radiall
Radiall
Radiall








哦! 它是空的。