9602-1111-018详情
Radiall 9602-1111-018重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
面板安装
NO
Harmonized Code
ECCN
EAR99
Itar Registered
Unavailable
RoHS
Non-Compliant
Contact Finish Mating
GOLD OVER NICKEL (200)
Insulator Material
聚四氟乙烯
Manufacturer Part Number
9602-1111-018
Mounting Styles
STRAIGHT
Manufacturer
Radiall
Part Life Cycle Code
活跃
Ihs Manufacturer
RADIALL S A
Risk Rank
5.73
Manufacturer Series
9602-1111-018
JESD-609代码
e4
连接器类型
射频SMA连接器
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
选项
GENERAL PURPOSE
Reach合规守则
unknown
触点性别
FEMALE
主体/外壳样式
JACK
耦合类型
THREADED
触点表面处理 终端
GOLD OVER NICKEL (200)
9602-1111-018拓展信息








哦! 它是空的。