DSXN2PGS67SS67S0201详情
Radiall DSXN2PGS67SS67S0201重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
外壳材料
Aluminium
RoHS
Compliant
Package
Bag
厂商
Radiall USA, Inc.
Product Status
活跃
系列
*
终端
Solder
定位的数量
16
性别
Male
军用标准
MIL-DTL-26482
镀层
Anodized
DSXN2PGS67SS67S0201拓展信息
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.








哦! 它是空的。