EPXB2PB23M详情
Radiall EPXB2PB23M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
10 Weeks
安装类型
PCB 安装
Manufacturer Part Number
31.715
Approvals
CSA;UR
Manufacturer
Altech
Factory Pack QuantityFactory Pack Quantity
1
Brand
Radiall
Tradename
EPX
Part Life Cycle Code
活跃
Ihs Manufacturer
RADIALL S A
Risk Rank
5.72
组成
Polyamide
颜色
Green
子类别
Circular Connectors
Reach合规守则
unknown
连接器支持类型
连接器附件
层数
1
极数
15
产品类别
Circular MIL Spec Tools, Hardware & Accessories
连接类型
螺钉夹紧
产品类别
Circular MIL Spec Tools, Hardware & Accessories
EPXB2PB23M拓展信息
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.








哦! 它是空的。