EPXBH34PB详情
Radiall EPXBH34PB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
11 Weeks, 3 Days
Manufacturer Part Number
WTB48-BCX-F-V
Manufacturer
Eaton Benches By Wright Line
Factory Pack QuantityFactory Pack Quantity
1
Brand
Radiall
Tradename
EPX
Package
Bulk
厂商
Radiall USA, Inc.
Product Status
活跃
Part Life Cycle Code
活跃
Ihs Manufacturer
RADIALL S A
Risk Rank
5.77
Manufacturer Series
EPXB
包装
Bulk
系列
EPX®
连接器类型
机架和面板连接器
类型
销轴组件
子类别
背板连接器
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
选项
GENERAL PURPOSE
Reach合规守则
unknown
产品类别
Rack & Panel Connectors
触点布局,典型
34
分类符号
H
产品类别
Rack & Panel Connectors
EPXBH34PB拓展信息
Radiall
Radiall
Radiall
Radiall
Radiall
Radiall
Radiall
Radiall
Radiall
Radiall








哦! 它是空的。