F727100400详情
Radiall F727100400重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
VG7842CT+8050G
Manufacturer
Johnson Controls
Factory Pack QuantityFactory Pack Quantity
1
Brand
Radiall
Part Life Cycle Code
活跃
Ihs Manufacturer
RADIALL S A
Risk Rank
5.75
Manufacturer Series
LC
连接器类型
光纤连接器
子类别
光纤
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
YES
选项
GENERAL PURPOSE
Reach合规守则
unknown
主体/外壳样式
PLUG
产品类别
光纤连接器
连接类型
Threaded
产品类别
光纤连接器
F727100400拓展信息
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.








哦! 它是空的。