F729012500详情
Radiall F729012500重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
F729012500
Manufacturer
Radiall
Part Life Cycle Code
Obsolete
Ihs Manufacturer
RADIALL S A
Risk Rank
5.84
ECCN 代码
EAR99
连接器类型
光纤FC连接器
附加功能
STANDARD: IEC 61754-13
HTS代码
8536.70.00.00
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
选项
GENERAL PURPOSE
Reach合规守则
unknown
耦合类型
THREADED
模式
SINGLE
连接类型
SIMPLEX
纤维尺寸
9.5/125um
F729012500拓展信息
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.








哦! 它是空的。